The NanoZoomer S540 Digital slide scanner is a high-throughput system designed for continuous, unattended slide scanning with rack compatibility for up to 540 slides (30-slide racks) or 360 slides (20-slide racks). It operates in 20× or 40× modes with scanning speeds of approximately 30 seconds per slide and a throughput of more than 82 slides per hour, using a pre-focus map and Z-stack function for image acquisition. The scanner supports AI tissue detection, quality check mode, and customizable scan profiles, with output file configuration via software. Compatible with glass slides measuring 25.0-26.0 mm × 75.0-76.0 mm and readable 1D/2D barcodes, it features a touchscreen interface for operational control. The scanner weighs approximately 125 kg and requires an AC 100-240 V power supply, consuming about 200 VA. It is classified as a Class 2 laser product per IEC 60825-1.
The NanoZoomer® S540 has featuring compatibility with staining racks, fast slide scanning, exceptional image quality, and an intuitive touchscreen interface, this high-capacity scanner to handle your needs.
NanoZoomer is a registered trademark of Hamamatsu Photonics K.K. (EU, Japan, UK, USA).
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Scientific Imagers |
| Product Number | C17400-01 |
| Product Name | Digital slide scanner |