The Slat Top 831 is a straight running plastic chain designed for durability and efficiency in various applications. It features a thick top plate that contributes to a longer wear life, making it suitable for demanding environments. The chain utilizes an 820 hinge design, allowing compatibility with identical sprockets used in both the 820 and 831 series chains. Available in multiple configurations, the Slat Top 831 has a nominal tensile strength of 1650 N (371 lbf) across all variants. The chain widths range from 82.6 mm (3.25 inches) to 190.5 mm (7.50 inches), with corresponding weights from 1.00 kg/m (0.67 lb/ft) to 1.82 kg/m (1.22 lb/ft). The pin material is stainless steel, ensuring corrosion resistance and longevity. Standard packaging is offered in lengths of 3.048 m (10 ft), and food-approved materials are available upon request. The Slat Top 831 is designed for side transfer applications when used in conjunction with the 879 and 882 series radius running chains, making it a versatile choice for various engineering projects.
Product Type: Slat top chain
Type: Chain
| Habasit America | |
|---|---|
| Product Category | Conveyor Chain |
| Product Name | Slat Top 831 |
| Material | DP,LF,PT |