Habasit America Self-tracking

Description
Category: Open-end Timing Belts - Aramid Product Sub-Group: Self-tracking
Datasheet
Description
Category: Open-end Timing Belts - Aramid Product Sub-Group: Self-tracking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-tracking -  - Habasit America
Suwanee, GA, United States
Self-tracking
Self-tracking
Category: Open-end Timing Belts - Aramid Product Sub-Group: Self-tracking

Category: Open-end Timing Belts - Aramid
Product Sub-Group: Self-tracking

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Timing Belts (metric)
Product Name Self-tracking
Metric Pitch HGO
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 1040 mm (40.94 inch)
View Details
2 mm (GT3) Pitch, 160 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M160090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details