Habasit America Premium Printing Blankets H800033046

Description
Product Group: Printing Blankets Product Sub-Group: Premium Printing Blankets Main Industry Segments: Textile printing Applications: Printing blanket, Textile digital printing Special Features: Flat laying, High lateral stability, High modulus of elasticity
Datasheet
Description
Product Group: Printing Blankets Product Sub-Group: Premium Printing Blankets Main Industry Segments: Textile printing Applications: Printing blanket, Textile digital printing Special Features: Flat laying, High lateral stability, High modulus of elasticity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Printing Blankets - H800033046 - Habasit America
Suwanee, GA, United States
Premium Printing Blankets
H800033046
Premium Printing Blankets H800033046
Product Group: Printing Blankets Product Sub-Group: Premium Printing Blankets Main Industry Segments: Textile printing Applications: Printing blanket, Textile digital printing Special Features: Flat laying, High lateral stability, High modulus of elasticity

Product Group: Printing Blankets
Product Sub-Group: Premium Printing Blankets
Main Industry Segments: Textile printing
Applications: Printing blanket, Textile digital printing
Special Features: Flat laying, High lateral stability, High modulus of elasticity

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H800033046
Product Name Premium Printing Blankets
Application Printing blanket, Textile digital printing
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0906 inch (2.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 70 FDA Solid Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide
View Details
Food Conveyor Belt -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Food & Beverage Processing; Inclined Conveying; High Temperature; Manufacturing; Packaging
Material Cotton / Canvas; Nitrile; Polyurethane; Polyvinyl Chloride; Rubber; Silicone; Teflon
Features Rated for Sanitary (Food) Applications; Perforated (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Anti-Static (optional feature); Modular (optional feature); Open-ended (optional feature)
View Details
Open Ended Timing Belts - XH-Imperial Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SteelCord (optional feature)
Features Open-ended
Width 1.97 to 23.62 inch (50 to 600 mm)
View Details
Balanced Weave Belting - B-60-24-13-14 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.3025 lbs (0.1372 kg)
View Details