Habasit America E-FB25-HC+HT/EH+U H700017835

Description
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Baked snacks, Biscuit and Crackers, Candy, Chewing gum, Chocolate, Dough handling Industries, Applications and Features Applications: Diverting belt, Dough belt, Infeed belt, Molding, Weighing belt Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Hydrolysis resistant, Monolithic Belt, Non fraying, Oil and fat resistant, Small pulley diameter suitable, Suitable for UV-C disinfection, UV resistant
Datasheet
Description
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Baked snacks, Biscuit and Crackers, Candy, Chewing gum, Chocolate, Dough handling Industries, Applications and Features Applications: Diverting belt, Dough belt, Infeed belt, Molding, Weighing belt Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Hydrolysis resistant, Monolithic Belt, Non fraying, Oil and fat resistant, Small pulley diameter suitable, Suitable for UV-C disinfection, UV resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-FB25-HC+HT/EH+U - H700017835 - Habasit America
Suwanee, GA, United States
E-FB25-HC+HT/EH+U
H700017835
E-FB25-HC+HT/EH+U H700017835
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Baked snacks, Biscuit and Crackers, Candy, Chewing gum, Chocolate, Dough handling Industries, Applications and Features Applications: Diverting belt, Dough belt, Infeed belt, Molding, Weighing belt Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Hydrolysis resistant, Monolithic Belt, Non fraying, Oil and fat resistant, Small pulley diameter suitable, Suitable for UV-C disinfection, UV resistant

Product Group: Monolithic Elastic Belts
Type: Monolithic Flat Belts
Industries, Applications and Features Main industry segments: Baked snacks, Biscuit and Crackers, Candy, Chewing gum, Chocolate, Dough handling
Industries, Applications and Features Applications: Diverting belt, Dough belt, Infeed belt, Molding, Weighing belt
Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Hydrolysis resistant, Monolithic Belt, Non fraying, Oil and fat resistant, Small pulley diameter suitable, Suitable for UV-C disinfection, UV resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Number H700017835
Product Name E-FB25-HC+HT/EH+U
Application Diverting belt, Dough belt, Infeed belt, Molding, Weighing belt
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 7005510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.3937 inch (10 mm)
Length 39.37 inch (1000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details