Habasit America E-FB12-FC+CM/AR H700017783

Description
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Baked snacks, Biscuit and Crackers, Candy, Chewing gum, Chocolate Industries, Applications and Features Applications: Weighing belt Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Monolithic Belt, Non fraying, Oil and fat resistant, Small pulley diameter suitable
Datasheet
Description
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Baked snacks, Biscuit and Crackers, Candy, Chewing gum, Chocolate Industries, Applications and Features Applications: Weighing belt Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Monolithic Belt, Non fraying, Oil and fat resistant, Small pulley diameter suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-FB12-FC+CM/AR - H700017783 - Habasit America
Suwanee, GA, United States
E-FB12-FC+CM/AR
H700017783
E-FB12-FC+CM/AR H700017783
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Baked snacks, Biscuit and Crackers, Candy, Chewing gum, Chocolate Industries, Applications and Features Applications: Weighing belt Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Monolithic Belt, Non fraying, Oil and fat resistant, Small pulley diameter suitable

Product Group: Monolithic Elastic Belts
Type: Monolithic Flat Belts
Industries, Applications and Features Main industry segments: Baked snacks, Biscuit and Crackers, Candy, Chewing gum, Chocolate
Industries, Applications and Features Applications: Weighing belt
Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Monolithic Belt, Non fraying, Oil and fat resistant, Small pulley diameter suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Number H700017783
Product Name E-FB12-FC+CM/AR
Application Weighing belt
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 7005538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.6693 inch (17 mm)
Length 197 inch (5000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details