Habasit America E-FB16-IYC+SG/AR+G H700017779

Description
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Baked snacks, Biscuit and Crackers, Distribution centers, Food processing and packaging Industries, Applications and Features Applications: Decline belt, Diverting belt, Incline belt, Packaging belt, Sorting belt, Weighing belt Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Monolithic Belt, Non fraying, Oil and fat resistant, Small pulley diameter suitable
Datasheet
Description
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Baked snacks, Biscuit and Crackers, Distribution centers, Food processing and packaging Industries, Applications and Features Applications: Decline belt, Diverting belt, Incline belt, Packaging belt, Sorting belt, Weighing belt Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Monolithic Belt, Non fraying, Oil and fat resistant, Small pulley diameter suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-FB16-IYC+SG/AR+G - H700017779 - Habasit America
Suwanee, GA, United States
E-FB16-IYC+SG/AR+G
H700017779
E-FB16-IYC+SG/AR+G H700017779
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Baked snacks, Biscuit and Crackers, Distribution centers, Food processing and packaging Industries, Applications and Features Applications: Decline belt, Diverting belt, Incline belt, Packaging belt, Sorting belt, Weighing belt Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Monolithic Belt, Non fraying, Oil and fat resistant, Small pulley diameter suitable

Product Group: Monolithic Elastic Belts
Type: Monolithic Flat Belts
Industries, Applications and Features Main industry segments: Baked snacks, Biscuit and Crackers, Distribution centers, Food processing and packaging
Industries, Applications and Features Applications: Decline belt, Diverting belt, Incline belt, Packaging belt, Sorting belt, Weighing belt
Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Monolithic Belt, Non fraying, Oil and fat resistant, Small pulley diameter suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Number H700017779
Product Name E-FB16-IYC+SG/AR+G
Application Food & Beverage Processing; Inclined Conveying; Packaging; Decline belt, Diverting belt, Incline belt, Packaging belt, Sorting belt, Weighing belt
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 7005529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.5118 inch (13 mm)
Length 39.37 inch (1000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Flat Belts - H950030237 - Habasit America
Specs
Material Polyester; TPU Polyester
View Details
Polyurethane Knitted Endless Belt - P6155 - Megadyne Americas
Specs
Application General Purpose
Material Aramid; Polyurethane
Thickness 0.0787 inch (2 mm)
View Details