Habasit America E-FB09-YC+SF/EH H700015344

Description
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Chocolate, Baked snacks, Biscuit and Crackers, Primary food packaging Industries, Applications and Features Applications: Weighing belt, Diverting belt, Packaging belt Industries, Applications and Features Special features: Elastic, Flexibility, Abrasion resistant, Edges wear resistant, Oil and fat resistant, Flexibility in all directions, Small pulley diameter suitable
Datasheet
Description
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Chocolate, Baked snacks, Biscuit and Crackers, Primary food packaging Industries, Applications and Features Applications: Weighing belt, Diverting belt, Packaging belt Industries, Applications and Features Special features: Elastic, Flexibility, Abrasion resistant, Edges wear resistant, Oil and fat resistant, Flexibility in all directions, Small pulley diameter suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-FB09-YC+SF/EH - H700015344 - Habasit America
Suwanee, GA, United States
E-FB09-YC+SF/EH
H700015344
E-FB09-YC+SF/EH H700015344
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Chocolate, Baked snacks, Biscuit and Crackers, Primary food packaging Industries, Applications and Features Applications: Weighing belt, Diverting belt, Packaging belt Industries, Applications and Features Special features: Elastic, Flexibility, Abrasion resistant, Edges wear resistant, Oil and fat resistant, Flexibility in all directions, Small pulley diameter suitable

Product Group: Monolithic Elastic Belts
Type: Monolithic Flat Belts
Industries, Applications and Features Main industry segments: Chocolate, Baked snacks, Biscuit and Crackers, Primary food packaging
Industries, Applications and Features Applications: Weighing belt, Diverting belt, Packaging belt
Industries, Applications and Features Special features: Elastic, Flexibility, Abrasion resistant, Edges wear resistant, Oil and fat resistant, Flexibility in all directions, Small pulley diameter suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Number H700015344
Product Name E-FB09-YC+SF/EH
Application Food & Beverage Processing; Packaging; Weighing belt, Diverting belt, Packaging belt
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 7005522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.6693 inch (17 mm)
Length 39.37 inch (1000 mm)
View Details
6.35mm Wide By 500mm Long, Flat belt - A 6R19M50006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0181 inch (0.4600 mm)
Width 0.2500 inch (6.35 mm)
View Details
Habasit® Cleandrive Belt Series Smooth - H950034888 - Habasit America
Specs
Thickness 0.1181 inch (3 mm)
View Details
Woven Endless Flat Belting - Panther H - Megadyne Americas
Specs
Application General Purpose
Material Polyester
Features Anti-Static
View Details