The E-FB12-FC+EH/EH is a monolithic flat belt designed for use in the baked snacks, biscuit and crackers, and primary food packaging industries. It serves applications such as diverting, packaging, and weighing belts. Constructed from thermoplastic polyurethane (TPU), the belt features a cobalt blue color and a medium textile structure on both the conveying and pulley sides, providing medium adhesive properties. This belt is characterized by its abrasion resistance, edge wear resistance, and flexibility in all directions. It is suitable for small pulley diameters and can operate continuously in temperatures ranging from -20°C to 60°C (-4°F to 140°F). The belt has a thickness of 1.20 mm and a mass of 1.2 kg/m². It is compatible with various joining methods, including Quickmelt and Microflex, and is suitable for use with knife edge rollers and slider beds. The E-FB12-FC+EH/EH is FDA compliant for food suitability and meets USDA recommendations for meat and poultry processing, provided that any additional accessories comply with relevant FDA regulations. It is also suitable for use with X-ray and metal detection systems. The belt's chemical resistance can be referenced through Habasit's chemical resistance information portal.
Product Group: Monolithic Elastic Belts
Type: Monolithic Flat Belts
Industries, Applications and Features Main industry segments: Baked snacks, Biscuit and Crackers, Primary food packaging
Industries, Applications and Features Applications: Weighing belt, Diverting belt, Packaging belt
Industries, Applications and Features Special features: Elastic, Abrasion resistant, Edges wear resistant, Oil and fat resistant, Flexibility in all directions, Small pulley diameter suitable
| Habasit America | |
|---|---|
| Product Category | Flat Belts |
| Product Number | H700014987 |
| Product Name | E-FB12-FC+EH/EH |
| Application | Food & Beverage Processing; Packaging; Weighing belt, Diverting belt, Packaging belt |