Habasit America T04 Green H700001143

Description
Product Group: TPU Belts Main Industry Segments: Chocolate, Convenience food, Primary food packaging Applications: Infeed belt, Outfeed belt, Miniconveyor belt, Cooling (line) belt, Inspection/control belt, Chocolate cooling/ embossing Special Features: Antistatic, Flexibility, Flat laying, Nosebar suitable, Abrasion resistant, Dimensionally stable, Oil and fat resistant, Small pulley diameter suitable
Datasheet
Description
Product Group: TPU Belts Main Industry Segments: Chocolate, Convenience food, Primary food packaging Applications: Infeed belt, Outfeed belt, Miniconveyor belt, Cooling (line) belt, Inspection/control belt, Chocolate cooling/ embossing Special Features: Antistatic, Flexibility, Flat laying, Nosebar suitable, Abrasion resistant, Dimensionally stable, Oil and fat resistant, Small pulley diameter suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T04 Green - H700001143 - Habasit America
Suwanee, GA, United States
T04 Green
H700001143
T04 Green H700001143
Product Group: TPU Belts Main Industry Segments: Chocolate, Convenience food, Primary food packaging Applications: Infeed belt, Outfeed belt, Miniconveyor belt, Cooling (line) belt, Inspection/control belt, Chocolate cooling/ embossing Special Features: Antistatic, Flexibility, Flat laying, Nosebar suitable, Abrasion resistant, Dimensionally stable, Oil and fat resistant, Small pulley diameter suitable

Product Group: TPU Belts
Main Industry Segments: Chocolate, Convenience food, Primary food packaging
Applications: Infeed belt, Outfeed belt, Miniconveyor belt, Cooling (line) belt, Inspection/control belt, Chocolate cooling/ embossing
Special Features: Antistatic, Flexibility, Flat laying, Nosebar suitable, Abrasion resistant, Dimensionally stable, Oil and fat resistant, Small pulley diameter suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H700001143
Product Name T04 Green
Application Infeed belt, Outfeed belt, Miniconveyor belt, Cooling (line) belt, Inspection/control belt, Chocolate cooling/ embossing
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0236 inch (0.6000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 71 FDA High Release - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide
View Details
Open Ended Timing Belts - T10-Metric Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SatinlessBelt (optional feature); SteelCord (optional feature)
Features Open-ended
Width 0.3937 to 12.2 inch (10 to 310 mm)
View Details
 - BRT18X50 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Inclined Conveying
Length 600 inch (15240 mm)
View Details
Balanced Weave Belting - B-36-10-10 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4792 lbs (0.2173 kg)
View Details