Habasit America Oil Resistant Belts H250001630

Description
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts Main Industry Segments: Fruit, Vegetables Applications: Packaging belt, Food processing/conveying belt Special Features: Oil resistant, Temperature variation resistant
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts Main Industry Segments: Fruit, Vegetables Applications: Packaging belt, Food processing/conveying belt Special Features: Oil resistant, Temperature variation resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Resistant Belts - H250001630 - Habasit America
Suwanee, GA, United States
Oil Resistant Belts
H250001630
Oil Resistant Belts H250001630
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts Main Industry Segments: Fruit, Vegetables Applications: Packaging belt, Food processing/conveying belt Special Features: Oil resistant, Temperature variation resistant

Product Group: PVC Belts
Product Sub-Group: Oil Resistant Belts
Main Industry Segments: Fruit, Vegetables
Applications: Packaging belt, Food processing/conveying belt
Special Features: Oil resistant, Temperature variation resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250001630
Product Name Oil Resistant Belts
Application Food & Beverage Processing; Packaging; Packaging belt, Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2051 inch (5.21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 80 High Friction Silicone - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Silicone
Temperature 176 F (80 C)
View Details
NBR -  - 4B Components, Ltd.
4B Components, Ltd.
View Details
Hi-Temperature Belts - H250000147 - Habasit America
Specs
Material Glass fabric
Thickness 0.2799 inch (7.11 mm)
Width 2 inch (50.8 mm)
View Details