Habasit America Rubber Saturated Ulti-Mate Belts H250001613

Description
Product Group: Nonwoven Belts Product Sub-Group: Rubber Saturated Ulti-Mate Belts Main Industry Segments: Tire, Glass, Airport, Plastics, Electronics, Car assembly, Wood surfacing, Cardboard converting, Distribution centers, Wood panel and boards, Cardboard manufacturing, Metal sheets and components Applications: Cutter belt, Stamping belt, Power turn belt, Bridge elevator belt, Magnetic conveyor belt, Light package handling Special Features: Non-marking, Cut resistant, Oil resistant, No delamination, Reverse bending, Impact resistant, Solvent resistant, Chemical resistant, Good lace retention, Adhesive-free joint, Edges wear resistant, High lateral stability, Low friction running side, Low friction conveying side, Flexibility in all directions, Low noise applications suitable, Abrasion resistant on both sides, Special oil resistance for metal working
Datasheet
Description
Product Group: Nonwoven Belts Product Sub-Group: Rubber Saturated Ulti-Mate Belts Main Industry Segments: Tire, Glass, Airport, Plastics, Electronics, Car assembly, Wood surfacing, Cardboard converting, Distribution centers, Wood panel and boards, Cardboard manufacturing, Metal sheets and components Applications: Cutter belt, Stamping belt, Power turn belt, Bridge elevator belt, Magnetic conveyor belt, Light package handling Special Features: Non-marking, Cut resistant, Oil resistant, No delamination, Reverse bending, Impact resistant, Solvent resistant, Chemical resistant, Good lace retention, Adhesive-free joint, Edges wear resistant, High lateral stability, Low friction running side, Low friction conveying side, Flexibility in all directions, Low noise applications suitable, Abrasion resistant on both sides, Special oil resistance for metal working
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rubber Saturated Ulti-Mate Belts - H250001613 - Habasit America
Suwanee, GA, United States
Rubber Saturated Ulti-Mate Belts
H250001613
Rubber Saturated Ulti-Mate Belts H250001613
Product Group: Nonwoven Belts Product Sub-Group: Rubber Saturated Ulti-Mate Belts Main Industry Segments: Tire, Glass, Airport, Plastics, Electronics, Car assembly, Wood surfacing, Cardboard converting, Distribution centers, Wood panel and boards, Cardboard manufacturing, Metal sheets and components Applications: Cutter belt, Stamping belt, Power turn belt, Bridge elevator belt, Magnetic conveyor belt, Light package handling Special Features: Non-marking, Cut resistant, Oil resistant, No delamination, Reverse bending, Impact resistant, Solvent resistant, Chemical resistant, Good lace retention, Adhesive-free joint, Edges wear resistant, High lateral stability, Low friction running side, Low friction conveying side, Flexibility in all directions, Low noise applications suitable, Abrasion resistant on both sides, Special oil resistance for metal working

Product Group: Nonwoven Belts
Product Sub-Group: Rubber Saturated Ulti-Mate Belts
Main Industry Segments: Tire, Glass, Airport, Plastics, Electronics, Car assembly, Wood surfacing, Cardboard converting, Distribution centers, Wood panel and boards, Cardboard manufacturing, Metal sheets and components
Applications: Cutter belt, Stamping belt, Power turn belt, Bridge elevator belt, Magnetic conveyor belt, Light package handling
Special Features: Non-marking, Cut resistant, Oil resistant, No delamination, Reverse bending, Impact resistant, Solvent resistant, Chemical resistant, Good lace retention, Adhesive-free joint, Edges wear resistant, High lateral stability, Low friction running side, Low friction conveying side, Flexibility in all directions, Low noise applications suitable, Abrasion resistant on both sides, Special oil resistance for metal working

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250001613
Product Name Rubber Saturated Ulti-Mate Belts
Application Elevator; Packaging; Cutter belt, Stamping belt, Power turn belt, Bridge elevator belt, Magnetic conveyor belt, Light package handling
Material Polyester; Polyester (PET) fleece
Thickness 0.1500 inch (3.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 71 FDA High Release - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide
View Details
General Purpose Conveyor Belts - H100066174 - Habasit America
Specs
Application Inclined Conveying; Decline belt, Incline belt, Acceleration belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1969 inch (5 mm)
View Details
Balanced Weave Belting - B-36-12-9-11 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4025 lbs (0.1825 kg)
View Details