Habasit America General Purpose Belts H250001427

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Distribution centers Applications: Decline belt, Incline belt, Food processing/conveying belt Special Features: Temperature variation resistant
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Distribution centers Applications: Decline belt, Incline belt, Food processing/conveying belt Special Features: Temperature variation resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H250001427 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H250001427
General Purpose Belts H250001427
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Distribution centers Applications: Decline belt, Incline belt, Food processing/conveying belt Special Features: Temperature variation resistant

Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Fruit, Vegetables, Distribution centers
Applications: Decline belt, Incline belt, Food processing/conveying belt
Special Features: Temperature variation resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250001427
Product Name General Purpose Belts
Application Food & Beverage Processing; Inclined Conveying; Decline belt, Incline belt, Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1551 inch (3.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 02 FDA General Purpose - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details
 - BRT12X50 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Inclined Conveying
Length 600 inch (15240 mm)
View Details
Polyurethane Knitted Endless Belt - P5110 - Megadyne Americas
Specs
Application General Purpose
Material Polyester; Polyurethane
Thickness 0.0394 inch (1 mm)
View Details
P.12-408 -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
View Details