Habasit America Polymate Nonwoven Belts H250001402

Description
Product Group: Nonwoven Belts Product Sub-Group: Polymate Nonwoven Belts Applications: Leg positioning strap for climbers Special Features: High tensile strength, High abrasion resistance
Datasheet
Description
Product Group: Nonwoven Belts Product Sub-Group: Polymate Nonwoven Belts Applications: Leg positioning strap for climbers Special Features: High tensile strength, High abrasion resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymate Nonwoven Belts - H250001402 - Habasit America
Suwanee, GA, United States
Polymate Nonwoven Belts
H250001402
Polymate Nonwoven Belts H250001402
Product Group: Nonwoven Belts Product Sub-Group: Polymate Nonwoven Belts Applications: Leg positioning strap for climbers Special Features: High tensile strength, High abrasion resistance

Product Group: Nonwoven Belts
Product Sub-Group: Polymate Nonwoven Belts
Applications: Leg positioning strap for climbers
Special Features: High tensile strength, High abrasion resistance

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250001402
Product Name Polymate Nonwoven Belts
Application Leg positioning strap for climbers
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 68 FDA Encased - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
View Details
Oil Resistant Belts - H2500001429 - Habasit America
Specs
Application Food & Beverage Processing; Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1551 inch (3.94 mm)
View Details
Balanced Weave Belting - B-36-28-16 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1375 lbs (0.0624 kg)
View Details