Habasit America Oil Resistant Belts H250000895

Description
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts Main Industry Segments: Fruit, Vegetables, Frozen food, Horticulture, Primary food packaging Applications: Decline belt, Incline belt, Acceleration belt Special Features: Temperature variation resistant
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts Main Industry Segments: Fruit, Vegetables, Frozen food, Horticulture, Primary food packaging Applications: Decline belt, Incline belt, Acceleration belt Special Features: Temperature variation resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Resistant Belts - H250000895 - Habasit America
Suwanee, GA, United States
Oil Resistant Belts
H250000895
Oil Resistant Belts H250000895
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts Main Industry Segments: Fruit, Vegetables, Frozen food, Horticulture, Primary food packaging Applications: Decline belt, Incline belt, Acceleration belt Special Features: Temperature variation resistant

Product Group: PVC Belts
Product Sub-Group: Oil Resistant Belts
Main Industry Segments: Fruit, Vegetables, Frozen food, Horticulture, Primary food packaging
Applications: Decline belt, Incline belt, Acceleration belt
Special Features: Temperature variation resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000895
Product Name Oil Resistant Belts
Application Inclined Conveying; Decline belt, Incline belt, Acceleration belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 53 Single Ply Transparent Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Temperature 212 F (100 C)
View Details
Oil & Heat Resistant -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application Agricultural; Construction; Elevator; High Temperature; Manufacturing
Material EPDM
Features Sidewalls (optional feature); Open-ended (optional feature)
View Details
P.25-411 -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
Specs
Application Food & Beverage Processing
View Details
Textile Conveyor Belts with Heat-resistant Covers - CONTIFLEX® VULKAN - ContiTech AG
Specs
Application General Purpose; Agricultural; High Temperature; Cement industry, Steel and iron industry, Fertilizer, Chemical industry, Coking plants, Waste utilization
Width ? to 126 inch (? to 3200 mm)
View Details