Habasit America Flame Retardant Belts H250000756

Description
Product Group: Woven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Distribution centers, Parcel distribution / Overnight carrier Applications: Diverting belt, Accumulation belt Special Features: Flame retardant, High tensile strength, High transversal rigidity
Datasheet
Description
Product Group: Woven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Distribution centers, Parcel distribution / Overnight carrier Applications: Diverting belt, Accumulation belt Special Features: Flame retardant, High tensile strength, High transversal rigidity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H250000756 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H250000756
Flame Retardant Belts H250000756
Product Group: Woven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Distribution centers, Parcel distribution / Overnight carrier Applications: Diverting belt, Accumulation belt Special Features: Flame retardant, High tensile strength, High transversal rigidity

Product Group: Woven Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Distribution centers, Parcel distribution / Overnight carrier
Applications: Diverting belt, Accumulation belt
Special Features: Flame retardant, High tensile strength, High transversal rigidity

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000756
Product Name Flame Retardant Belts
Application Diverting belt, Accumulation belt
Material Polyester; Polyvinyl Chloride; Polyester fabric (PET) impregnated with polyvinylchloride (PVC)
Thickness 0.1902 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 66 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyester
Features V-Guide; Anti-Static
View Details
Corrugated Sidewall Belts - MAXOFLEX® - ContiTech AG
Specs
Application Agricultural; Heavy Industry; Construction industry, Potash and salt mining, Stones and earth, Fertilizer, Chemical industry, Recycling industry
Features Sidewalls
View Details
Balanced Weave Belting - B-24-12-8 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4150 lbs (0.1882 kg)
View Details