Habasit America Flame Retardant Belts H250000721

Description
Product Group: Woven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Diverting belt, Accumulation belt Special Features: Flame retardant, High tensile strength, High transversal rigidity
Datasheet
Description
Product Group: Woven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Diverting belt, Accumulation belt Special Features: Flame retardant, High tensile strength, High transversal rigidity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H250000721 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H250000721
Flame Retardant Belts H250000721
Product Group: Woven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Diverting belt, Accumulation belt Special Features: Flame retardant, High tensile strength, High transversal rigidity

Product Group: Woven Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier
Applications: Diverting belt, Accumulation belt
Special Features: Flame retardant, High tensile strength, High transversal rigidity

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000721
Product Name Flame Retardant Belts
Application Diverting belt, Accumulation belt
Material Polyester; Polyvinyl Chloride; Polyester fabric (PET) impregnated with polyvinylchloride (PVC)
Thickness 0.2000 inch (5.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 77 High Friction Green - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
General Purpose Belts - H250000646 - Habasit America
Specs
Application Food & Beverage Processing; Inclined Conveying; Decline belt, Incline belt, Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1350 inch (3.43 mm)
View Details
 - Flat Conveyor Belt Series - F.N. Sheppard & Co.
F.N. Sheppard & Co.
Specs
Application General Purpose; High Temperature (optional feature)
Material Nylon (optional feature); Polyurethane (optional feature); Polyvinyl Chloride (optional feature); Rubber (optional feature); Silicone (optional feature); Teflon (optional feature); Thermoplastic
Features Rated for Sanitary (Food) Applications (optional feature); Perforated (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Modular (optional feature); Open-ended (optional feature)
View Details
 - BGP6X100 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application General Purpose
Length 1200 inch (30480 mm)
View Details