Product Group: Nonwoven Belts
Product Sub-Group: Rubber Saturated Ulti-Mate Belts
Main Industry Segments: Airport, Distribution centers
Applications: Transfer belt, Diverting belt, Accumulation belt
Special Features: Antistatic, Cut resistant, Anti-scuff cover, Impact resistant, Good lace retention, Edges wear resistant, Absorption of shock loads, Low noise applications suitable, Abrasion resistant on both sides
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H250000560 |
| Product Name | Rubber Saturated Ulti-Mate Belts |
| Application | Transfer belt, Diverting belt, Accumulation belt |
| Material | Polyester; Polyester (PET) fleece |
| Thickness | 0.1299 inch (3.3 mm) |