Product Group: Woven Rubber Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier
Applications: Incline belt, Transfer belt, Induction belt, Loading/Unloading belt, Light package handling, Metering/singulation
Special Features: Impact resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H250000270 |
| Product Name | Flame Retardant Belts |
| Application | Inclined Conveying; Packaging; Incline belt, Transfer belt, Induction belt, Loading/Unloading belt, Light package handling, Metering/singulation belt |
| Material | Neoprene; Rubber; Chloroprene Rubber (Neoprene) |
| Thickness | 0.1350 inch (3.43 mm) |