Product Group: Woven Rubber Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Distribution centers, Parcel distribution / Overnight carrier
Applications: Diverting belt, Accumulation belt
Special Features: Cut resistant, Impact resistant, Good lace retention, High abrasion resistance, High transversal rigidity
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H250000266 |
| Product Name | Flame Retardant Belts |
| Application | Diverting belt, Accumulation belt |
| Material | RFL fabric |
| Thickness | 0.1571 inch (3.99 mm) |