Habasit America Solid Woven Belts H250000218

Description
Product Group: Fabric Surface Belts Product Sub-Group: Solid Woven Belts Main Industry Segments: Cement, Plastics, General conveying Applications: Air gravity/air slide membrane Special Features: UV resistant, High strength, Chemical resistant, Abrasion resistant, Temperature variation resistant
Datasheet
Description
Product Group: Fabric Surface Belts Product Sub-Group: Solid Woven Belts Main Industry Segments: Cement, Plastics, General conveying Applications: Air gravity/air slide membrane Special Features: UV resistant, High strength, Chemical resistant, Abrasion resistant, Temperature variation resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Woven Belts - H250000218 - Habasit America
Suwanee, GA, United States
Solid Woven Belts
H250000218
Solid Woven Belts H250000218
Product Group: Fabric Surface Belts Product Sub-Group: Solid Woven Belts Main Industry Segments: Cement, Plastics, General conveying Applications: Air gravity/air slide membrane Special Features: UV resistant, High strength, Chemical resistant, Abrasion resistant, Temperature variation resistant

Product Group: Fabric Surface Belts
Product Sub-Group: Solid Woven Belts
Main Industry Segments: Cement, Plastics, General conveying
Applications: Air gravity/air slide membrane
Special Features: UV resistant, High strength, Chemical resistant, Abrasion resistant, Temperature variation resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000218
Product Name Solid Woven Belts
Application Air gravity/air slide membrane
Material Polyester; Polyester (PET)
Thickness 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 76 Black Nosebar Belt - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
ENB-6EE - H010102031 - Habasit America
Habasit America
Specs
Application Crosslapper belt
Material Polyurethane; Polyurethane cross-linked (PUR)
Thickness 0.0394 inch (1 mm)
View Details
 - Flat Base Belt Series - F.N. Sheppard & Co.
F.N. Sheppard & Co.
Specs
Application General Purpose
Material Polyester (optional feature); Rubber (optional feature)
View Details
 - BSI24X100 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Inclined Conveying
Length 1200 inch (30480 mm)
View Details