Habasit America Solid Woven Belts H250000168

Description
Product Group: Fabric Surface Belts Product Sub-Group: Solid Woven Belts Main Industry Segments: Glass, Bread, Grain, Horticulture, Biscuit and Crackers, Paper printing and finishing Applications: Dough belt, Trash belt, Infeed belt, Dough rework belt, Cooling (line) belt, Paper handling belt Special Features: Temperature variation resistant
Datasheet
Description
Product Group: Fabric Surface Belts Product Sub-Group: Solid Woven Belts Main Industry Segments: Glass, Bread, Grain, Horticulture, Biscuit and Crackers, Paper printing and finishing Applications: Dough belt, Trash belt, Infeed belt, Dough rework belt, Cooling (line) belt, Paper handling belt Special Features: Temperature variation resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Woven Belts - H250000168 - Habasit America
Suwanee, GA, United States
Solid Woven Belts
H250000168
Solid Woven Belts H250000168
Product Group: Fabric Surface Belts Product Sub-Group: Solid Woven Belts Main Industry Segments: Glass, Bread, Grain, Horticulture, Biscuit and Crackers, Paper printing and finishing Applications: Dough belt, Trash belt, Infeed belt, Dough rework belt, Cooling (line) belt, Paper handling belt Special Features: Temperature variation resistant

Product Group: Fabric Surface Belts
Product Sub-Group: Solid Woven Belts
Main Industry Segments: Glass, Bread, Grain, Horticulture, Biscuit and Crackers, Paper printing and finishing
Applications: Dough belt, Trash belt, Infeed belt, Dough rework belt, Cooling (line) belt, Paper handling belt
Special Features: Temperature variation resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000168
Product Name Solid Woven Belts
Application Pulp & Paper; Dough belt, Trash belt, Infeed belt, Dough rework belt, Cooling (line) belt, Paper handling belt
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 80 High Friction Silicone - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Silicone
Temperature 176 F (80 C)
View Details
Allveyor General Purpose Belts - H250000693 - Habasit America
Specs
Application Inclined Conveying; Decline belt, Incline belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2402 inch (6.1 mm)
View Details
Balanced Weave Belting - B-12-9.18-12 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1058 lbs (0.0480 kg)
View Details
Open Ended Timing Belts - T5-Metric Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SteelCord (optional feature)
Features Open-ended
Width 0.2362 to 11.81 inch (6 to 300 mm)
View Details