Product Group: Woven Belts
Product Sub-Group: Allveyor General Purpose Belts
Main Industry Segments: General conveying, Various industries, Distribution centers
Applications: Packaging belt, Processing belt
Special Features: Oil resistant, Temperature variation resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H2500001431 |
| Product Name | Allveyor General Purpose Belts |
| Application | Packaging; Packaging belt, Processing belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.1500 inch (3.81 mm) |