Product Group: Woven Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Parcel distribution / Overnight carrier
Applications: Decline belt, Incline belt, Induction belt, Acceleration belt, Deceleration belt, Metering/singulation
Special Features: Non fraying, Cut resistant, Flame retardant, Impact resistant, High grip surface, Excellent tracking, Edges wear resistant, Absorption of shock loads, High coefficient of friction surface
Product Group: Fabric Surface Belts
Product Sub-Group: Solid Woven Belts
Main Industry Segments: Glass, Bread, Grain, Horticulture, Biscuit and Crackers, Paper printing and finishing
Applications: Dough belt, Trash belt, Infeed belt, Dough rework belt, Cooling (line) belt, Paper handling belt
| Habasit America | Habasit America | |
|---|---|---|
| Product Category | Conveyor Belts | Conveyor Belts |
| Product Number | H25000 | H25000 |
| Product Name | Flame Retardant Belts | Solid Woven Belts |
| Application | Inclined Conveying; Decline belt, Incline belt, Induction belt, Acceleration belt, Deceleration belt, Metering/singulation belt | Pulp & Paper; Dough belt, Trash belt, Infeed belt, Dough rework belt, Cooling (line) belt, Paper handling belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) | Cotton / Canvas; Polyester; Cotton (CO) / Polyester (PET) fabric |
| Thickness | 0.1650 inch (4.19 mm) | 0.1799 inch (4.57 mm) |