Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Cardboard converting
Applications: Transfer belt, Inserting belt
Special Features: Antistatic, Abrasion resistant, Metal detection units suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100067174 |
| Product Name | General Purpose Conveyor Belts |
| Application | Transfer belt, Inserting belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.1772 inch (4.5 mm) |