Habasit America Premium Line Belts H100067089

Description
Product Group: PVC Belts Product Sub-Group: Premium Line Belts Main Industry Segments: Letter sorting, General conveying, Distribution centers Applications: Decline belt, Incline belt, Sorting belt, Transfer belt, Induction belt, Acceleration belt Special Features: Antistatic, Dimensionally stable, Low noise applications suitable, Constant and gentle positive grip, High coefficient of friction surface
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Premium Line Belts Main Industry Segments: Letter sorting, General conveying, Distribution centers Applications: Decline belt, Incline belt, Sorting belt, Transfer belt, Induction belt, Acceleration belt Special Features: Antistatic, Dimensionally stable, Low noise applications suitable, Constant and gentle positive grip, High coefficient of friction surface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Line Belts - H100067089 - Habasit America
Suwanee, GA, United States
Premium Line Belts
H100067089
Premium Line Belts H100067089
Product Group: PVC Belts Product Sub-Group: Premium Line Belts Main Industry Segments: Letter sorting, General conveying, Distribution centers Applications: Decline belt, Incline belt, Sorting belt, Transfer belt, Induction belt, Acceleration belt Special Features: Antistatic, Dimensionally stable, Low noise applications suitable, Constant and gentle positive grip, High coefficient of friction surface

Product Group: PVC Belts
Product Sub-Group: Premium Line Belts
Main Industry Segments: Letter sorting, General conveying, Distribution centers
Applications: Decline belt, Incline belt, Sorting belt, Transfer belt, Induction belt, Acceleration belt
Special Features: Antistatic, Dimensionally stable, Low noise applications suitable, Constant and gentle positive grip, High coefficient of friction surface

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100067089
Product Name Premium Line Belts
Application Inclined Conveying; Decline belt, Incline belt, Sorting belt, Transfer belt, Induction belt, Acceleration belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0827 inch (2.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 19 Nose bar High Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
2P100/SGR Brown - H700000047 - Habasit America
Specs
Application Processing belt
Material Rubber; Styrol-Butadiene-Rubber (SBR)
Thickness 0.2047 inch (5.2 mm)
View Details
Balanced Weave Belting - B-36-13-8-10 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.5158 lbs (0.2339 kg)
View Details
Polyurethane Knitted Endless Belt - P5108 - Megadyne Americas
Specs
Application General Purpose
Material Polyester; Polyurethane
Thickness 0.0315 inch (0.8000 mm)
View Details