Product Group: TPEE Belts
Main Industry Segments: Tobacco primary processing, Tobacco green leaf processing
Applications: Transfer belt
Special Features: Antistatic, Chemical resistant, Abrasion resistant, Dimensionally stable, Hydrolysis resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100067075 |
| Product Name | PNB-12EIWD |
| Application | Transfer belt |
| Material | Polyester; Copolyester thermoplastic (TPEE) |
| Thickness | 0.0669 inch (1.7 mm) |