Habasit America General Purpose Conveyor Belts H100066949

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: General conveying, Distribution centers Applications: Merge belt, Transfer belt, Packaging belt, Accumulation belt Special Features: Antistatic, Abrasion resistant, Low friction conveying side, Low noise applications suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: General conveying, Distribution centers Applications: Merge belt, Transfer belt, Packaging belt, Accumulation belt Special Features: Antistatic, Abrasion resistant, Low friction conveying side, Low noise applications suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Conveyor Belts - H100066949 - Habasit America
Suwanee, GA, United States
General Purpose Conveyor Belts
H100066949
General Purpose Conveyor Belts H100066949
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: General conveying, Distribution centers Applications: Merge belt, Transfer belt, Packaging belt, Accumulation belt Special Features: Antistatic, Abrasion resistant, Low friction conveying side, Low noise applications suitable

Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: General conveying, Distribution centers
Applications: Merge belt, Transfer belt, Packaging belt, Accumulation belt
Special Features: Antistatic, Abrasion resistant, Low friction conveying side, Low noise applications suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066949
Product Name General Purpose Conveyor Belts
Application Packaging; Merge belt, Transfer belt, Packaging belt, Accumulation belt
Material Polyester; Polyester (PET)
Thickness 0.0827 inch (2.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 06 Static Dissipative - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Allveyor General Purpose Belts - H250000686 - Habasit America
Specs
Application Inclined Conveying; Decline belt, Incline belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2480 inch (6.3 mm)
View Details
Balanced Weave Belting - B-42-38-16 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1508 lbs (0.0684 kg)
View Details