Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Distribution centers
Applications: Feeder belt, Decline belt, Incline belt, Sorting belt, Induction belt, Acceleration belt
Special Features: High coefficient of friction surface
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066392 |
| Product Name | General Purpose Conveyor Belts |
| Application | Inclined Conveying; Feeder belt, Decline belt, Incline belt, Sorting belt, Induction belt, Acceleration belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.0984 inch (2.5 mm) |