Habasit America Habasit® Cleandrive Belt Series Waffle H100066304

Description
Category: Habasit Cleandrive Friction Drive Product Sub-Group: Habasit® Cleandrive Belt Series Waffle
Datasheet
Description
Category: Habasit Cleandrive Friction Drive Product Sub-Group: Habasit® Cleandrive Belt Series Waffle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Habasit® Cleandrive Belt Series Waffle - H100066304 - Habasit America
Suwanee, GA, United States
Habasit® Cleandrive Belt Series Waffle
H100066304
Habasit® Cleandrive Belt Series Waffle H100066304
Category: Habasit Cleandrive Friction Drive Product Sub-Group: Habasit® Cleandrive Belt Series Waffle

Category: Habasit Cleandrive Friction Drive
Product Sub-Group: Habasit® Cleandrive Belt Series Waffle

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Number H100066304
Product Name Habasit® Cleandrive Belt Series Waffle
Thickness 0.1378 inch (3.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 7005522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.6693 inch (17 mm)
Length 39.37 inch (1000 mm)
View Details
Habasit® Cleandrive Belt Series Smooth - H800006239 - Habasit America
Specs
Thickness 0.1181 inch (3 mm)
View Details