Product Group: TPU Belts
Main Industry Segments: Distribution centers
Applications: Decline belt, Incline belt, Sorting belt, Induction belt, Acceleration belt
Special Features: High coefficient of friction surface, Low noise applications suitable, Oil resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066301 |
| Product Name | H-7EUDT |
| Application | Inclined Conveying; Decline belt, Incline belt, Sorting belt, Induction belt, Acceleration belt |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0984 inch (2.5 mm) |