Product Group: TPU Belts
Main Industry Segments: Distribution centers
Applications: Packaging belt, Processing belt, Weighing belt
Special Features: Cut resistant, Oil resistant, Abrasion resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066300 |
| Product Name | H-7EXDT |
| Application | Packaging; Packaging belt, Processing belt, Weighing belt |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0787 inch (2 mm) |