Habasit America Premium Line Belts H100066271

Description
Product Group: PVC Belts Product Sub-Group: Premium Line Belts Main Industry Segments: Letter sorting, General conveying, Distribution centers Applications: Transfer belt, Weighing belt, Loading/Unloading belt Special Features: Antistatic, Low noise applications suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Premium Line Belts Main Industry Segments: Letter sorting, General conveying, Distribution centers Applications: Transfer belt, Weighing belt, Loading/Unloading belt Special Features: Antistatic, Low noise applications suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Line Belts - H100066271 - Habasit America
Suwanee, GA, United States
Premium Line Belts
H100066271
Premium Line Belts H100066271
Product Group: PVC Belts Product Sub-Group: Premium Line Belts Main Industry Segments: Letter sorting, General conveying, Distribution centers Applications: Transfer belt, Weighing belt, Loading/Unloading belt Special Features: Antistatic, Low noise applications suitable

Product Group: PVC Belts
Product Sub-Group: Premium Line Belts
Main Industry Segments: Letter sorting, General conveying, Distribution centers
Applications: Transfer belt, Weighing belt, Loading/Unloading belt
Special Features: Antistatic, Low noise applications suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066271
Product Name Premium Line Belts
Application Transfer belt, Weighing belt, Loading/Unloading belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0827 inch (2.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 05 Accumulation - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
V Belts - H090033647 - Habasit America
Habasit America
Specs
Material Polyester; TPU Polyester
View Details
Balanced Weave Belting - B-72-48-14-16 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.2942 lbs (0.1334 kg)
View Details