Habasit America NAS-40EHDV H100066266

Description
Product Group: Marble Belts Main Industry Segments: Marble and stone Applications: Polishing machines, Calibrating machines Special Features: Absorption of shock loads
Datasheet
Description
Product Group: Marble Belts Main Industry Segments: Marble and stone Applications: Polishing machines, Calibrating machines Special Features: Absorption of shock loads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NAS-40EHDV - H100066266 - Habasit America
Suwanee, GA, United States
NAS-40EHDV
H100066266
NAS-40EHDV H100066266
Product Group: Marble Belts Main Industry Segments: Marble and stone Applications: Polishing machines, Calibrating machines Special Features: Absorption of shock loads

Product Group: Marble Belts
Main Industry Segments: Marble and stone
Applications: Polishing machines, Calibrating machines
Special Features: Absorption of shock loads

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066266
Product Name NAS-40EHDV
Application Polishing machines, Calibrating machines
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 01 FDA Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details
Habasit® Cleandrive Belt Series CD25 - H010102852 - Habasit America
Specs
Thickness 0.0787 inch (2 mm)
View Details
Balanced Weave Belting - B-12-12-14 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.0567 lbs (0.0257 kg)
View Details