Habasit America General Purpose Conveyor Belts H100066124

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers Applications: Infeed belt, Decline belt, Incline belt, Inserting belt Special Features: Abrasion resistant, Chemical resistant
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers Applications: Infeed belt, Decline belt, Incline belt, Inserting belt Special Features: Abrasion resistant, Chemical resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Conveyor Belts - H100066124 - Habasit America
Suwanee, GA, United States
General Purpose Conveyor Belts
H100066124
General Purpose Conveyor Belts H100066124
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers Applications: Infeed belt, Decline belt, Incline belt, Inserting belt Special Features: Abrasion resistant, Chemical resistant

Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers
Applications: Infeed belt, Decline belt, Incline belt, Inserting belt
Special Features: Abrasion resistant, Chemical resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066124
Product Name General Purpose Conveyor Belts
Application Inclined Conveying; Infeed belt, Decline belt, Incline belt, Inserting belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0827 inch (2.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 80 High Friction Silicone - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Silicone
Temperature 176 F (80 C)
View Details
Bare Fabric Belts - H700000164 - Habasit America
Specs
Application Biscuit/Cookie pre-oven applications, Dough rework belt
Material Cotton / Canvas; Polyester; Polyester (PET)/Cotton (CO) fabric
Thickness 0.0394 inch (1 mm)
View Details
Balanced Weave Belting - B-36-17-9-11 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4392 lbs (0.1992 kg)
View Details