Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Plastics, Solid wood, Wood surfacing, General conveying, Distribution centers
Applications: Infeed belt, Decline belt, Incline belt, Transfer belt, Inserting belt, Light package handling
Special Features: Antistatic, Low friction running side, Metal detection units suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066121 |
| Product Name | General Purpose Conveyor Belts |
| Application | Inclined Conveying; Packaging; Infeed belt, Decline belt, Incline belt, Transfer belt, Inserting belt, Light package handling |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.0984 inch (2.5 mm) |