Product Group: PVC Belts
Product Sub-Group: Oil Resistant Belts (Habasit HySAN)
Main Industry Segments: Fish, Pizza, Bread, Pastry, Poultry, Red meat, Biscuit and Crackers
Applications: Food processing/conveying
Special Features: Abrasion resistant, Oil and fat resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066066 |
| Product Name | Oil Resistant Belts (Habasit HySAN) |
| Application | Food & Beverage Processing; Food processing/conveying belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.0787 inch (2 mm) |