Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Letter sorting, Marble and stone
Applications: Spiral belt, Induction belt, Power turn belt
Special Features: Cut resistant, Powerturn suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100063015 |
| Product Name | General Purpose Conveyor Belts |
| Application | Spiral belt, Induction belt, Power turn belt |
| Material | Polyester; Polyvinyl Chloride; Polyester fabric (PET) impregnated with polyvinylchloride (PVC) |
| Thickness | 0.0945 inch (2.4 mm) |