Habasit America Flat Belts H090060130

Description
Product Sub-Group: Flat Belts
Datasheet
Description
Product Sub-Group: Flat Belts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Belts - H090060130 - Habasit America
Suwanee, GA, United States
Flat Belts
H090060130
Flat Belts H090060130
Product Sub-Group: Flat Belts

Product Sub-Group: Flat Belts

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Number H090060130
Product Name Flat Belts
Material Polyester; TPU Polyester
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 7005522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.6693 inch (17 mm)
Length 39.37 inch (1000 mm)
View Details
Neoprene Knitted Endless Belt - N5102 - Megadyne Americas
Specs
Application General Purpose; Drive Belt
Material Neoprene; Polyester
Thickness 0.0236 inch (0.6000 mm)
View Details