Habasit America General Purpose Belts H010102632

Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Infeed belt, Transfer belt, Weighing belt, Packaging belt, Accumulation belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt, Food processing/conveying belt Special Features: Flat laying, Easy cleanability, High transversal rigidity
Datasheet
Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Infeed belt, Transfer belt, Weighing belt, Packaging belt, Accumulation belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt, Food processing/conveying belt Special Features: Flat laying, Easy cleanability, High transversal rigidity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H010102632 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H010102632
General Purpose Belts H010102632
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Infeed belt, Transfer belt, Weighing belt, Packaging belt, Accumulation belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt, Food processing/conveying belt Special Features: Flat laying, Easy cleanability, High transversal rigidity

Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging
Applications: Infeed belt, Transfer belt, Weighing belt, Packaging belt, Accumulation belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt, Food processing/conveying belt
Special Features: Flat laying, Easy cleanability, High transversal rigidity

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010102632
Product Name General Purpose Belts
Application Food & Beverage Processing; Packaging; ing belt Packaging belt, Accumulation belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt, Food processing/conveying belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0374 inch (0.9500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 50 Heat Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; High Temperature; Manufacturing
Material Silicone
Features Anti-Static
View Details
General Purpose Conveyor Belts - H100066122 - Habasit America
Specs
Application Inclined Conveying; Infeed belt, Decline belt, Incline belt, Transfer belt, Inserting belt, Inspection/control belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0787 inch (2 mm)
View Details
Balanced Weave Belting - B-36-20-12 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.3008 lbs (0.1364 kg)
View Details
Open Ended Timing Belts - HTD8-Metric Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SteelCord (optional feature)
Features Open-ended
Width 0.3937 to 3.94 inch (10 to 100 mm)
View Details