Product Group: Fabric Surface Belts
Product Sub-Group: Impregnated Belts
Main Industry Segments: Bread, Pastry, Chocolate, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging
Applications: Transfer belt, Diverting belt, Packaging belt, Accumulation belt, Food processing/conveying
Special Features: Easy release, No stick-slip effect, Longitudinal flexibility, Low friction running side
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010102403 |
| Product Name | Impregnated Belts |
| Application | Food & Beverage Processing; Packaging; Transfer belt, Diverting belt, Packaging belt, Accumulation belt, Food processing/conveying belt |
| Material | Polyester; Polyester (PET) |
| Thickness | 0.0433 inch (1.1 mm) |