The XVT-2197 is a punching belt designed for use in various industries, including automotive components and leather processing. It features a polyamide (PA) fabric conveying side with a fine textile structure that is non-adhesive, and a pulley side made of acrylonitrile-butadi
Product Group: Punching Belts
Main Industry Segments: Leather, Various industries, Automotive components
Applications: Punching belt
Special Features: Cut resistant, Abrasion resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010101523 |
| Product Name | XVT-2197 |
| Application | Punching belt |
| Material | Polyamide (PA) fabric |
| Thickness | 0.1378 inch (3.5 mm) |