Habasit America Antimicrobial Belts (HabaGUARD) H010101293

Description
Product Group: TPU Belts Product Sub-Group: Antimicrobial Belts (HabaGUARD) Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Delivery belt, Food processing/conveying belt Special Features: Abrasion resistant, Antimicrobially equipped
Description
Product Group: TPU Belts Product Sub-Group: Antimicrobial Belts (HabaGUARD) Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Delivery belt, Food processing/conveying belt Special Features: Abrasion resistant, Antimicrobially equipped
Datasheet
Datasheet Summary
Powered by GS/AI

The HabaGUARD Antimicrobial Belt (part number H010101293) is designed for use in food processing and conveying applications within the USA. It features a construction of thermoplastic polyurethane (TPU) on the conveying side, providing a glossy surface and adhesive properties, while the pulley side is made of impregnated polyester fabric. The belt is 1.6 mm thick and weighs 1.8 kg/m¬=. It is equipped with an antimicrobial additive approved by the EPA for food contact applications, although it is not suitable for wet operations at elevated temperatures or for use in environments with extreme greasiness. This belt is antistatically equipped and has a maximum operating temperature of 80¬8C (176¬8F) and a minimum of -30¬8C (-22¬8F). It is compatible with various joining methods and suitable for metal detectors. The belt is halal certified and conforms to FDA regulations for food suitability, but it is not intended for USDA or EU compliance. Proper cleaning procedures must be followed, as the product does not protect against foodborne bacteria.

Datasheet Summary
Powered by GS/AI

The HabaGUARD Antimicrobial Belt (part number H010101293) is designed for use in food processing and conveying applications within the USA. It features a construction of thermoplastic polyurethane (TPU) on the conveying side, providing a glossy surface and adhesive properties, while the pulley side is made of impregnated polyester fabric. The belt is 1.6 mm thick and weighs 1.8 kg/m¬=. It is equipped with an antimicrobial additive approved by the EPA for food contact applications, although it is not suitable for wet operations at elevated temperatures or for use in environments with extreme greasiness. This belt is antistatically equipped and has a maximum operating temperature of 80¬8C (176¬8F) and a minimum of -30¬8C (-22¬8F). It is compatible with various joining methods and suitable for metal detectors. The belt is halal certified and conforms to FDA regulations for food suitability, but it is not intended for USDA or EU compliance. Proper cleaning procedures must be followed, as the product does not protect against foodborne bacteria.

Suppliers

Company
Product
Description
Supplier Links
Antimicrobial Belts (HabaGUARD) - H010101293 - Habasit America
Suwanee, GA, United States
Antimicrobial Belts (HabaGUARD)
H010101293
Antimicrobial Belts (HabaGUARD) H010101293
Product Group: TPU Belts Product Sub-Group: Antimicrobial Belts (HabaGUARD) Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Delivery belt, Food processing/conveying belt Special Features: Abrasion resistant, Antimicrobially equipped

Product Group: TPU Belts
Product Sub-Group: Antimicrobial Belts (HabaGUARD)
Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging
Applications: Delivery belt, Food processing/conveying belt
Special Features: Abrasion resistant, Antimicrobially equipped

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010101293
Product Name Antimicrobial Belts (HabaGUARD)
Application Food & Beverage Processing; Delivery belt, Food processing/conveying belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0630 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 03 FDA High Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details
 - BFG36XFT - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application General Purpose; Food & Beverage Processing
View Details
Polyurethane Knitted Endless Belt - P5105 - Megadyne Americas
Specs
Application General Purpose
Material Polyester; Polyurethane
Thickness 0.0315 inch (0.8000 mm)
View Details
P.25-406 -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
Specs
Application Agricultural; Food & Beverage Processing
View Details