Habasit America Habasit® Cleanline Belts H010100951

Description
Product Group: TPO Belts Product Sub-Group: Habasit® Cleanline Belts Main Industry Segments: Fish, Bread, Poultry, Red meat, Chocolate, Vegetables, Biscuit and Crackers Applications: Transfer belt, Weighing belt, Packaging belt, Processing belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt Special Features: Easy release, Easy cleanability, Hydrolysis resistant
Datasheet
Description
Product Group: TPO Belts Product Sub-Group: Habasit® Cleanline Belts Main Industry Segments: Fish, Bread, Poultry, Red meat, Chocolate, Vegetables, Biscuit and Crackers Applications: Transfer belt, Weighing belt, Packaging belt, Processing belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt Special Features: Easy release, Easy cleanability, Hydrolysis resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Habasit® Cleanline Belts - H010100951 - Habasit America
Suwanee, GA, United States
Habasit® Cleanline Belts
H010100951
Habasit® Cleanline Belts H010100951
Product Group: TPO Belts Product Sub-Group: Habasit® Cleanline Belts Main Industry Segments: Fish, Bread, Poultry, Red meat, Chocolate, Vegetables, Biscuit and Crackers Applications: Transfer belt, Weighing belt, Packaging belt, Processing belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt Special Features: Easy release, Easy cleanability, Hydrolysis resistant

Product Group: TPO Belts
Product Sub-Group: Habasit® Cleanline Belts
Main Industry Segments: Fish, Bread, Poultry, Red meat, Chocolate, Vegetables, Biscuit and Crackers
Applications: Transfer belt, Weighing belt, Packaging belt, Processing belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt
Special Features: Easy release, Easy cleanability, Hydrolysis resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100951
Product Name Habasit® Cleanline Belts
Application Packaging; Transfer belt, Weighing belt, Packaging belt, Processing belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt
Material Thermoplastic polyolefine (TPO)
Thickness 0.0551 inch (1.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 19 Nose bar High Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
E-5EXBT - H010100204 - Habasit America
Habasit America
Specs
Application Packaging; Infeed belt, Transfer belt, Weighing belt, Check-out belt, Packaging belt, Miniconveyor belt, Inspection/control belt, Metering/singulation belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0472 inch (1.2 mm)
View Details
Balanced Flattened Section Belting - BFS-36-24-10-10 - Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.3900 lbs (0.1769 kg)
View Details