Habasit America Cross-linked PUR H010100427

Description
Product Group: Special Belts Product Sub-Group: Cross-linked PUR Main Industry Segments: Plastics, Electronics, Paper printing and finishing, Paper manufacturing and processing Applications: Infeed belt, Transfer belt, Processing belt, Accumulation belt, Inspection/control belt Special Features: Antistatic, Cut resistant, High abrasion resistance, Abrasion resistant on both sides
Datasheet
Description
Product Group: Special Belts Product Sub-Group: Cross-linked PUR Main Industry Segments: Plastics, Electronics, Paper printing and finishing, Paper manufacturing and processing Applications: Infeed belt, Transfer belt, Processing belt, Accumulation belt, Inspection/control belt Special Features: Antistatic, Cut resistant, High abrasion resistance, Abrasion resistant on both sides
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross-linked PUR - H010100427 - Habasit America
Suwanee, GA, United States
Cross-linked PUR
H010100427
Cross-linked PUR H010100427
Product Group: Special Belts Product Sub-Group: Cross-linked PUR Main Industry Segments: Plastics, Electronics, Paper printing and finishing, Paper manufacturing and processing Applications: Infeed belt, Transfer belt, Processing belt, Accumulation belt, Inspection/control belt Special Features: Antistatic, Cut resistant, High abrasion resistance, Abrasion resistant on both sides

Product Group: Special Belts
Product Sub-Group: Cross-linked PUR
Main Industry Segments: Plastics, Electronics, Paper printing and finishing, Paper manufacturing and processing
Applications: Infeed belt, Transfer belt, Processing belt, Accumulation belt, Inspection/control belt
Special Features: Antistatic, Cut resistant, High abrasion resistance, Abrasion resistant on both sides

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100427
Product Name Cross-linked PUR
Application Infeed belt, Transfer belt, Processing belt, Accumulation belt, Inspection/control belt
Material Polyurethane; Polyurethane cross-linked (PUR)
Thickness 0.0630 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 02 FDA General Purpose - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details
Hi-Temperature Belts - H250000028 - Habasit America
Specs
Application Ware guide/finger, Heat shield/curtain
Material Aramid; Aramid fabric
Thickness 0.1902 inch (4.83 mm)
View Details
Balanced Weave Belting - B-84-75-17 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.2650 lbs (0.1202 kg)
View Details