Product Group: Fabric Surface Belts
Product Sub-Group: Impregnated Belts
Main Industry Segments: Chemical industry, Distribution centers, Industrial automation, Primary food packaging
Applications: Transfer belt, Packaging belt, Food processing/conveying
Special Features: Easy release, No stick-slip effect, Low friction running side
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010100253 |
| Product Name | Impregnated Belts |
| Application | Food & Beverage Processing; Packaging; Transfer belt, Packaging belt, Food processing/conveying belt |
| Material | Polyester; Polyester (PET) |
| Thickness | 0.0630 inch (1.6 mm) |