Product Group: Special Belts
Product Sub-Group: Cross-linked PUR
Main Industry Segments: Plastics, Electronics, Paper manufacturing and processing
Applications: Processing belt
Special Features: Abrasion resistant, Abrasion resistant on both sides
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010100200 |
| Product Name | Cross-linked PUR |
| Application | Processing belt |
| Material | Polyurethane; Polyurethane cross-linked (PUR) |
| Thickness | 0.0394 inch (1 mm) |