Habasit America FXH-S

Description
Category: Flex Belts - Standard steel
Datasheet
Description
Category: Flex Belts - Standard steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FXH-S -  - Habasit America
Suwanee, GA, United States
FXH-S
FXH-S
Category: Flex Belts - Standard steel

Category: Flex Belts - Standard steel

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Timing Belts (metric)
Product Name FXH-S
Belt Width 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1755193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 265 mm (10.43 inch)
View Details
2 mm (GT3) Pitch, 51 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M051060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
FAT5-H -  - Habasit America
Habasit America
Specs
Metric Pitch AT 5mm
Belt Width 25 mm (0.9843 inch)
Minimum Pulley Size 40 mm (1.57 inch)
View Details