Habasit America FT20-H

Description
Category: Flex Belts - Highly flexible steel
Datasheet
Description
Category: Flex Belts - Highly flexible steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FT20-H -  - Habasit America
Suwanee, GA, United States
FT20-H
FT20-H
Category: Flex Belts - Highly flexible steel

Category: Flex Belts - Highly flexible steel

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Timing Belts (metric)
Product Name FT20-H
Metric Pitch T 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
2 mm (GT3) Pitch, 235 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M235030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 1884566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 1800 mm (70.87 inch)
View Details
Self-tracking -  - Habasit America
Habasit America
Specs
Metric Pitch AT 10mm
Belt Width 25 mm (0.9843 inch)
Ultimate Tensile Strength 3500 N (12589 oz)
View Details