Habasit America FT10-S

Description
Category: Flex Belts - Standard steel
Datasheet
Description
Category: Flex Belts - Standard steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FT10-S -  - Habasit America
Suwanee, GA, United States
FT10-S
FT10-S
Category: Flex Belts - Standard steel

Category: Flex Belts - Standard steel

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Timing Belts (metric)
Product Name FT10-S
Metric Pitch T 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1821292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 150 mm (5.91 inch)
View Details
2 mm (GT3) Pitch, 108 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M108030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
14M Power Grip® GT® 2 Neoprene Timing Belt - 1064-14M - Megadyne Americas
Specs
Metric Pitch HTD 14mm
Belt Width 40 to 170 mm (1.57 to 6.69 inch)
Belt Length 1064 mm (41.89 inch)
View Details